ITT Cannon Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon KPSE00A12-10PW

Description
KPSE 10C 10#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 10C 10#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 10C 10#20 PIN RECP

KPSE 10C 10#20 PIN RECP

Buy Now
 - ITT Cannon KPSE00A12-10PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 10C 10#20 PIN RECP

KPSE 10C 10#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon - 01K8040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon
01K8040
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon 01K8040
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE00A12-10PW ITT Cannon KPSE00A12-10PW 01K8040
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details