ITT CANNON
KJB6T23J21PB -- KJB 21C 21#16 PIN PLUG ITT CANNON
ITT Cannon
Kjb 21C 21#16 Pin Plug Itt Cannon
KJB6T23J21PB
Description
KJB 21C 21#16 PIN PLUG
Description
KJB 21C 21#16 PIN PLUG
Suppliers
Kjb 21C 21#16 Pin Plug Itt Cannon
57X2671
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57X2671 |
|
Product Name
|
Kjb 21C 21#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board Mount Connector
Gender
Female / Jack
Mounting
Through Hole
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details