ITT CANNON
KJB6T17W26AN -- KJB 26C 26#20 PIN PLUG ITT CANNON
ITT Cannon
Kjb 26C 26#20 Pin Plug Itt Cannon
KJB6T17W26AN
Description
KJB 26C 26#20 PIN PLUG
Description
KJB 26C 26#20 PIN PLUG
Suppliers
Kjb 26C 26#20 Pin Plug Itt Cannon
09X0061
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09X0061 |
|
Product Name
|
Kjb 26C 26#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details