ITT CANNON
KJB6T17M26AB -- KJB 26C 26#20 PIN PLUG ITT CANNON
ITT Cannon
Kjb 26C 26#20 Pin Plug Itt Cannon
KJB6T17M26AB
Description
KJB 26C 26#20 PIN PLUG
Description
KJB 26C 26#20 PIN PLUG
Suppliers
Kjb 26C 26#20 Pin Plug Itt Cannon
66X5031
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
66X5031 |
|
Product Name
|
Kjb 26C 26#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details