ITT CANNON
KJB0T23F21PEL -- KJB 21C 21#16 PIN RECP ITT CANNON
ITT Cannon
Kjb 21C 21#16 Pin Recp Itt Cannon
KJB0T23F21PEL
Description
KJB 21C 21#16 PIN RECP
Description
KJB 21C 21#16 PIN RECP
Suppliers
Kjb 21C 21#16 Pin Recp Itt Cannon
27W0386
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
27W0386 |
|
Product Name
|
Kjb 21C 21#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details