ITT CANNON
KJB0T23F21HD -- KJB 21C 21#16 PIN RECP ITT CANNON
ITT Cannon
Kjb 21C 21#16 Pin Recp Itt Cannon
KJB0T23F21HD
Description
KJB 21C 21#16 PIN RECP
Description
KJB 21C 21#16 PIN RECP
Suppliers
Kjb 21C 21#16 Pin Recp Itt Cannon
40X7289
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
40X7289 |
|
Product Name
|
Kjb 21C 21#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Contact Size (AWG)
16 to 24 AWG
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector
Mounting
Through Hole
Current Rating
3.0 amps
View Details