ITT Cannon Connectors, Interconnects - Circular Connectors - Housings KJ6T20A41SCL

Description
Win Source Part Number: 1003944-KJ6T20A41SCL Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: KJ Type: For Female Sockets Number of Positions: 41 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: C Standard Package: 1 Shell Size - Insert: 20-41 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 150°C Shell Material: Aluminum Alloy Shell Finish: Bright Cadmium over Electroless Nickel Insert Material: Plastic ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Other Names: 110487-0176,998KJ6T2 0A41SCL,998KJ6T20A41 SCL-ND Base Product Number: KJ6T2
Request a Quote
Description
Win Source Part Number: 1003944-KJ6T20A41SCL Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: KJ Type: For Female Sockets Number of Positions: 41 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: C Standard Package: 1 Shell Size - Insert: 20-41 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 150°C Shell Material: Aluminum Alloy Shell Finish: Bright Cadmium over Electroless Nickel Insert Material: Plastic ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Other Names: 110487-0176,998KJ6T2 0A41SCL,998KJ6T20A41 SCL-ND Base Product Number: KJ6T2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1003944-KJ6T20A41SCL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1003944-KJ6T20A41SCL
Connectors, Interconnects - Circular Connectors - Housings 1003944-KJ6T20A41SCL
Win Source Part Number: 1003944-KJ6T20A41SCL Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: KJ Type: For Female Sockets Number of Positions: 41 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: C Standard Package: 1 Shell Size - Insert: 20-41 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 150°C Shell Material: Aluminum Alloy Shell Finish: Bright Cadmium over Electroless Nickel Insert Material: Plastic ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Other Names: 110487-0176,998KJ6T2 0A41SCL,998KJ6T20A41 SCL-ND Base Product Number: KJ6T2

Win Source Part Number: 1003944-KJ6T20A41SCL
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: KJ
Type: For Female Sockets
Number of Positions: 41
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 20
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Unshielded
Orientation: C
Standard Package: 1
Shell Size - Insert: 20-41
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 150°C
Shell Material: Aluminum Alloy
Shell Finish: Bright Cadmium over Electroless Nickel
Insert Material: Plastic
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: ITT Cannon, LLC
Other Names: 110487-0176,998KJ6T20A41SCL,998KJ6T20A41SCL-ND
Base Product Number: KJ6T2

Buy Now
38999 - Style Itt Cannon - 28R7302 - Newark, An Avnet Company
Chicago, IL, United States
38999 - Style Itt Cannon
28R7302
38999 - Style Itt Cannon 28R7302
38999 - Style

38999 - Style

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003944-KJ6T20A41SCL 28R7302
Product Name Connectors, Interconnects - Circular Connectors - Housings 38999 - Style Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1734-0413-215-1605-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details