ITT Cannon Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon J2CE8021-25S0A

Description
EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:80A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet
Description
EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:80A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon - 34AK0875 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon
34AK0875
Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon 34AK0875
EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:80A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:80A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0875
Product Name Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details