ITT Cannon Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon J2CE8021-20S0A

Description
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:80A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet
Description
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:80A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon - 34AK0874 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon
34AK0874
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon 34AK0874
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:80A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:80A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0874
Product Name Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details