ITT Cannon Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon J2CE4821-25L0A

Description
EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:48A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet
Description
EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:48A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon - 34AK0871 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon
34AK0871
Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon 34AK0871
EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:48A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:48A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0871
Product Name Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details