EV CABLE, SAE J1772 PLUG-FREE END, 15FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:48A; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34AK0867 |
| Product Name | Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon |
| Voltage Rating | 240 volts |