ITT Cannon Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon J2CE4021-20L0A

Description
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:40A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet
Description
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:40A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon - 34AK0863 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon
34AK0863
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon 34AK0863
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:40A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:40A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0863
Product Name Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Connector (RF) Accessories - SR174BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers