EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:40A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34AK0864 |
| Product Name | Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon |
| Voltage Rating | 240 volts |