ITT Cannon Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon J2CE3221-25L0A

Description
EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Description
EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet
Datasheet Summary
Powered by GS/AI

The EV Cable with SAE J1772 plug-free end is designed for single-phase applications, rated for 240VAC and a current capacity of 32A. It features a cable length of 25 feet (7.6 meters) and includes three power contacts (L, N, PE). This cable is suitable for various electric vehicle charging applications, including home charging units and public charging stations. The product is compliant with regional standards, ensuring reliability and safety in e-mobility solutions. Its robust construction and specifications make it a viable option for engineers seeking dependable charging infrastructure components.

Datasheet Summary
Powered by GS/AI

The EV Cable with SAE J1772 plug-free end is designed for single-phase applications, rated for 240VAC and a current capacity of 32A. It features a cable length of 25 feet (7.6 meters) and includes three power contacts (L, N, PE). This cable is suitable for various electric vehicle charging applications, including home charging units and public charging stations. The product is compliant with regional standards, ensuring reliability and safety in e-mobility solutions. Its robust construction and specifications make it a viable option for engineers seeking dependable charging infrastructure components.

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon - 34AK0859 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon
34AK0859
Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon 34AK0859
EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

EV CABLE, SAE J1772 PLUG-FREE END, 25FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0859
Product Name Ev Cable, Sae J1772 Plug-Free End, 25Ft; No. Of Phases Itt Cannon
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Assortment of plugs - NEKM-C-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details