ITT Cannon Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon J2CE3221-20L0A

Description
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet
Description
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon - 34AK0857 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon
34AK0857
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon 34AK0857
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0857
Product Name Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29410-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details