ITT Cannon Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon J2CE3221-15L0A

Description
EV CABLE, SAE J1772 PLUG-FREE END, 15FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet
Description
EV CABLE, SAE J1772 PLUG-FREE END, 15FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon - 34AK0855 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon
34AK0855
Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon 34AK0855
EV CABLE, SAE J1772 PLUG-FREE END, 15FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

EV CABLE, SAE J1772 PLUG-FREE END, 15FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0855
Product Name Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers