ITT Cannon D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon GDA15S

Description
D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:GD Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:GD Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon - 66W4344 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
66W4344
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon 66W4344
D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:GD Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:GD Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W4344
Product Name D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products