ITT Cannon Switch, Pushbutton, PUSH-PUSH, SILVER CONTACTS, Sealed TOP AND BOTTOM F2UEE TB

Description
F Series Pushbutton Switches, PCB Mounting, 1500 V Dielectric Strength Mechanical indicator buttons Capacitance is 0.7 pF
Description
F Series Pushbutton Switches, PCB Mounting, 1500 V Dielectric Strength Mechanical indicator buttons Capacitance is 0.7 pF

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, PUSH-PUSH, SILVER CONTACTS, Sealed TOP AND BOTTOM - 70186884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, PUSH-PUSH, SILVER CONTACTS, Sealed TOP AND BOTTOM
70186884
Switch, Pushbutton, PUSH-PUSH, SILVER CONTACTS, Sealed TOP AND BOTTOM 70186884
F Series Pushbutton Switches, PCB Mounting, 1500 V Dielectric Strength Mechanical indicator buttons Capacitance is 0.7 pF

F Series Pushbutton Switches, PCB Mounting, 1500 V Dielectric Strength

  • Mechanical indicator buttons
  • Capacitance is 0.7 pF
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70186884
Product Name Switch, Pushbutton, PUSH-PUSH, SILVER CONTACTS, Sealed TOP AND BOTTOM
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Is UL listed
Min. Actuating Force 1.5 lbs (0.6627 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359162 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details