Enidine Inc. Stop Collar ED-303

Description
Mount your shock absorbers with convenience with our offering of mounting blocks, stop collars and locknuts. Multiple thread sizes to choose from! . ED-303
Description
Mount your shock absorbers with convenience with our offering of mounting blocks, stop collars and locknuts. Multiple thread sizes to choose from! . ED-303

Suppliers

Company
Product
Description
Supplier Links
Stop Collar - ED-303 - Reid Supply
Norton Shores, MI, United States
Stop Collar
ED-303
Stop Collar ED-303
Mount your shock absorbers with convenience with our offering of mounting blocks, stop collars and locknuts. Multiple thread sizes to choose from! . ED-303

Mount your shock absorbers with convenience with our offering of mounting blocks, stop collars and locknuts. Multiple thread sizes to choose from!


. ED-303

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Shaft Collars
Product Number ED-303
Product Name Stop Collar
O.D. 1.69 inch (42.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars - 145660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.59 inch (15.0 mm)
View Details