ITT Cannon Ev Cable, Iec Tp 2 Plug-Free End, 16.4Ft; No. Of Phases Itt Cannon ECCV6323-050S0A

Description
EV CABLE, IEC TP 2 PLUG-FREE END, 16.4FT; No. of Phases:Three Phase; Voltage Rating:480VAC; Current Rating:63A; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; No. of Power Contacts:5 (L1, L2, L3, N, PE); Jacket Color:Black
Datasheet
Description
EV CABLE, IEC TP 2 PLUG-FREE END, 16.4FT; No. of Phases:Three Phase; Voltage Rating:480VAC; Current Rating:63A; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; No. of Power Contacts:5 (L1, L2, L3, N, PE); Jacket Color:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Iec Tp 2 Plug-Free End, 16.4Ft; No. Of Phases Itt Cannon - 34AK0854 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Iec Tp 2 Plug-Free End, 16.4Ft; No. Of Phases Itt Cannon
34AK0854
Ev Cable, Iec Tp 2 Plug-Free End, 16.4Ft; No. Of Phases Itt Cannon 34AK0854
EV CABLE, IEC TP 2 PLUG-FREE END, 16.4FT; No. of Phases:Three Phase; Voltage Rating:480VAC; Current Rating:63A; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; No. of Power Contacts:5 (L1, L2, L3, N, PE); Jacket Color:Black

EV CABLE, IEC TP 2 PLUG-FREE END, 16.4FT; No. of Phases:Three Phase; Voltage Rating:480VAC; Current Rating:63A; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; No. of Power Contacts:5 (L1, L2, L3, N, PE); Jacket Color:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0854
Product Name Ev Cable, Iec Tp 2 Plug-Free End, 16.4Ft; No. Of Phases Itt Cannon
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers