EV CABLE, IEC TP 2 PLUG-FREE END, 16.4FT; No. of Phases:Single Phase; Voltage Rating:250VAC; Current Rating:32A; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; No. of Power Contacts:5 (L1, L2, L3, N, PE); Jacket Color:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34AK0852 |
| Product Name | Ev Cable, Iec Tp 2 Plug-Free End, 16.4Ft; No. Of Phases Itt Cannon |
| Voltage Rating | 250 volts |