ITT Cannon Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Itt Cannon DM62J12S205PQ

Description
SWITCH, ROCKER, DPST, 10A, 250A, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DM Series; Contact Current AC Max:10A RoHS Compliant: Yes
Description
SWITCH, ROCKER, DPST, 10A, 250A, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DM Series; Contact Current AC Max:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Itt Cannon - 02M9169 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Itt Cannon
02M9169
Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Itt Cannon 02M9169
SWITCH, ROCKER, DPST, 10A, 250A, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DM Series; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 10A, 250A, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DM Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 02M9169
Product Name Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Itt Cannon
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1748298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1283V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details