ITT Cannon D Sub Contact, Pin, 8Awg, Solder; For Use With Itt Cannon DM53745-28

Description
D SUB CONTACT, PIN, 8AWG, SOLDER; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 8AWG, SOLDER; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 8Awg, Solder; For Use With Itt Cannon - 03K4784 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 8Awg, Solder; For Use With Itt Cannon
03K4784
D Sub Contact, Pin, 8Awg, Solder; For Use With Itt Cannon 03K4784
D SUB CONTACT, PIN, 8AWG, SOLDER; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Product Range:- RoHS Compliant: Yes

D SUB CONTACT, PIN, 8AWG, SOLDER; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 03K4784
Product Name D Sub Contact, Pin, 8Awg, Solder; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Brush Assemblies, Plunger Type - 1072-1 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
View Details