ITT Cannon D Sub Contact, Pin, 12Awg, Solder; Contact Gender Itt Cannon DM53745-27

Description
D SUB CONTACT, PIN, 12AWG, SOLDER; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder; Product Range:Combo D Series RoHS Compliant: No
Datasheet
Description
D SUB CONTACT, PIN, 12AWG, SOLDER; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder; Product Range:Combo D Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 12Awg, Solder; Contact Gender Itt Cannon - 82H6696 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 12Awg, Solder; Contact Gender Itt Cannon
82H6696
D Sub Contact, Pin, 12Awg, Solder; Contact Gender Itt Cannon 82H6696
D SUB CONTACT, PIN, 12AWG, SOLDER; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder; Product Range:Combo D Series RoHS Compliant: No

D SUB CONTACT, PIN, 12AWG, SOLDER; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder; Product Range:Combo D Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82H6696
Product Name D Sub Contact, Pin, 12Awg, Solder; Contact Gender Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data