ITT Cannon D Sub Contact, Pin, 16Awg, Solder; For Use With Itt Cannon DM53745-25

Description
D SUB CONTACT, PIN, 16AWG, SOLDER; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 16AWG, SOLDER; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 16Awg, Solder; For Use With Itt Cannon - 82H6695 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 16Awg, Solder; For Use With Itt Cannon
82H6695
D Sub Contact, Pin, 16Awg, Solder; For Use With Itt Cannon 82H6695
D SUB CONTACT, PIN, 16AWG, SOLDER; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Product Range:- RoHS Compliant: Yes

D SUB CONTACT, PIN, 16AWG, SOLDER; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82H6695
Product Name D Sub Contact, Pin, 16Awg, Solder; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Specs
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details