ITT Cannon D Sub Contact, Socket, 12Awg, Solder; Contact Gender Itt Cannon DM53744-25

Description
D SUB CONTACT, SOCKET, 12AWG, SOLDER; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 12AWG, SOLDER; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 12Awg, Solder; Contact Gender Itt Cannon - 47M0077 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 12Awg, Solder; Contact Gender Itt Cannon
47M0077
D Sub Contact, Socket, 12Awg, Solder; Contact Gender Itt Cannon 47M0077
D SUB CONTACT, SOCKET, 12AWG, SOLDER; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 12AWG, SOLDER; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47M0077
Product Name D Sub Contact, Socket, 12Awg, Solder; Contact Gender Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2141857-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details