ITT Cannon Contact, Power, Socket, Solder; For Use With Itt Cannon DM53744-24

Description
CONTACT, POWER, SOCKET, SOLDER; For Use With:Combo D Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Product Range:Combo D Series RoHS Compliant: Yes
Datasheet
Description
CONTACT, POWER, SOCKET, SOLDER; For Use With:Combo D Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Product Range:Combo D Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Power, Socket, Solder; For Use With Itt Cannon - 42J5554 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Power, Socket, Solder; For Use With Itt Cannon
42J5554
Contact, Power, Socket, Solder; For Use With Itt Cannon 42J5554
CONTACT, POWER, SOCKET, SOLDER; For Use With:Combo D Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Product Range:Combo D Series RoHS Compliant: Yes

CONTACT, POWER, SOCKET, SOLDER; For Use With:Combo D Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Product Range:Combo D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 42J5554
Product Name Contact, Power, Socket, Solder; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2208460-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details