ITT Cannon D Sub Contact, Socket, 8Awg, Solder; For Use With Itt Cannon DM53744-1

Description
D SUB CONTACT, SOCKET, 8AWG, SOLDER; For Use With:-; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 8AWG, SOLDER; For Use With:-; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 8Awg, Solder; For Use With Itt Cannon - 47M0075 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 8Awg, Solder; For Use With Itt Cannon
47M0075
D Sub Contact, Socket, 8Awg, Solder; For Use With Itt Cannon 47M0075
D SUB CONTACT, SOCKET, 8AWG, SOLDER; For Use With:-; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 8AWG, SOLDER; For Use With:-; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47M0075
Product Name D Sub Contact, Socket, 8Awg, Solder; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data