ITT Cannon Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts DM53743-5000

Description
Win Source Part Number: 1027975-DM53743-5000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts Series: Combo D® Type: Coaxial Contact Type: Female Socket Contact Finish: Gold Package: Bulk Contact Form: Machined Wire Gauge: Coaxial Cable Contact Termination: Solder Standard Package: 1 Alternative Parts (Cross-Reference): 39-00-0039; 66504-9; 66099-4; 66105-4; 43030-0003; 50394-8100; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: ITT Cannon, LLC Other Names: 537435000,053743-500 0,DM537435000-ND,IDM 53743-5000,IDM53743- 5000-ND Base Product Number: DM537 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1027975-DM53743-5000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts Series: Combo D® Type: Coaxial Contact Type: Female Socket Contact Finish: Gold Package: Bulk Contact Form: Machined Wire Gauge: Coaxial Cable Contact Termination: Solder Standard Package: 1 Alternative Parts (Cross-Reference): 39-00-0039; 66504-9; 66099-4; 66105-4; 43030-0003; 50394-8100; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: ITT Cannon, LLC Other Names: 537435000,053743-500 0,DM537435000-ND,IDM 53743-5000,IDM53743- 5000-ND Base Product Number: DM537 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts - DM53743-5000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts
DM53743-5000
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts DM53743-5000
Win Source Part Number: 1027975-DM53743-5000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts Series: Combo D® Type: Coaxial Contact Type: Female Socket Contact Finish: Gold Package: Bulk Contact Form: Machined Wire Gauge: Coaxial Cable Contact Termination: Solder Standard Package: 1 Alternative Parts (Cross-Reference): 39-00-0039; 66504-9; 66099-4; 66105-4; 43030-0003; 50394-8100; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: ITT Cannon, LLC Other Names: 537435000,053743-500 0,DM537435000-ND,IDM 53743-5000,IDM53743- 5000-ND Base Product Number: DM537 RoHS Status: RoHS non-compliant

Win Source Part Number: 1027975-DM53743-5000
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts
Series: Combo D®
Type: Coaxial
Contact Type: Female Socket
Contact Finish: Gold
Package: Bulk
Contact Form: Machined
Wire Gauge: Coaxial Cable
Contact Termination: Solder
Standard Package: 1
Alternative Parts (Cross-Reference): 39-00-0039; 66504-9; 66099-4; 66105-4; 43030-0003; 50394-8100;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: ITT Cannon, LLC
Other Names: 537435000,053743-5000,DM537435000-ND,IDM53743-5000,IDM53743-5000-ND
Base Product Number: DM537
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number DM53743-5000
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141859-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
Universal Contact - 10104321-001RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details