ITT Cannon D Sub Contact, Socket, Crimp; Contact Gender Itt Cannon DM53742-31

Description
D SUB CONTACT, SOCKET, CRIMP; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Product Range:Combo D Series RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, CRIMP; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Product Range:Combo D Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Crimp; Contact Gender Itt Cannon - 93F3695 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp; Contact Gender Itt Cannon
93F3695
D Sub Contact, Socket, Crimp; Contact Gender Itt Cannon 93F3695
D SUB CONTACT, SOCKET, CRIMP; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Product Range:Combo D Series RoHS Compliant: Yes

D SUB CONTACT, SOCKET, CRIMP; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Product Range:Combo D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93F3695
Product Name D Sub Contact, Socket, Crimp; Contact Gender Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-202-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details