ITT Cannon D Sub Contact, Coax, Pin, Sldr, 50 Ohm; For Use With Itt Cannon DM53740-5099

Description
D SUB CONTACT, COAX, PIN, SLDR, 50 OHM; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, COAX, PIN, SLDR, 50 OHM; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Coax, Pin, Sldr, 50 Ohm; For Use With Itt Cannon - 93F8829 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Coax, Pin, Sldr, 50 Ohm; For Use With Itt Cannon
93F8829
D Sub Contact, Coax, Pin, Sldr, 50 Ohm; For Use With Itt Cannon 93F8829
D SUB CONTACT, COAX, PIN, SLDR, 50 OHM; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, COAX, PIN, SLDR, 50 OHM; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93F8829
Product Name D Sub Contact, Coax, Pin, Sldr, 50 Ohm; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Bellows Electrical Contact - 2012 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details