ITT Cannon D Sub Contact, Pin, Solder; For Use With Itt Cannon DM53740-5001

Description
D SUB CONTACT, PIN, SOLDER; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Contact Current:5A RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, SOLDER; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Contact Current:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Solder; For Use With Itt Cannon - 47M0071 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Solder; For Use With Itt Cannon
47M0071
D Sub Contact, Pin, Solder; For Use With Itt Cannon 47M0071
D SUB CONTACT, PIN, SOLDER; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Contact Current:5A RoHS Compliant: Yes

D SUB CONTACT, PIN, SOLDER; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Contact Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47M0071
Product Name D Sub Contact, Pin, Solder; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, Crimp, 16-12Awg; Product Range Amp Te Connectivity - 71P8422 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18648 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details