ITT Cannon D Sub Contact, Pin, Crimp; For Use With Itt Cannon DM53740-5

Description
D SUB CONTACT, PIN, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Crimp; For Use With Itt Cannon - 11J2871 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Crimp; For Use With Itt Cannon
11J2871
D Sub Contact, Pin, Crimp; For Use With Itt Cannon 11J2871
D SUB CONTACT, PIN, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, PIN, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 11J2871
Product Name D Sub Contact, Pin, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349177-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Assemblies, Leaf Type - 1050006-2 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details