ITT Cannon D Sub Contact, Socket, 20Awg, Crimp; For Use With Itt Cannon DM51155-7

Description
D SUB CONTACT, SOCKET, 20AWG, CRIMP; For Use With:ITT Cannon Combo D Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 20AWG, CRIMP; For Use With:ITT Cannon Combo D Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 20Awg, Crimp; For Use With Itt Cannon - 82H6658 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 20Awg, Crimp; For Use With Itt Cannon
82H6658
D Sub Contact, Socket, 20Awg, Crimp; For Use With Itt Cannon 82H6658
D SUB CONTACT, SOCKET, 20AWG, CRIMP; For Use With:ITT Cannon Combo D Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 20AWG, CRIMP; For Use With:ITT Cannon Combo D Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82H6658
Product Name D Sub Contact, Socket, 20Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2289061-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details