ITT Cannon D Sub Contact, Socket, 8Awg, Crimp; For Use With Itt Cannon DM130341

Description
D SUB CONTACT, SOCKET, 8AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: No
Description
D SUB CONTACT, SOCKET, 8AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Contact, Socket, 8AWG, Crimp (part number 82H6650) is designed for use with ITT Cannon Combo D*M Series Connectors. This socket contact is made from copper alloy and features gold plating for enhanced conductivity and corrosion resistance. It accommodates wire sizes up to 8 AWG, making it suitable for applications requiring robust electrical connections. The product is not RoHS compliant, which may be a consideration for projects adhering to environmental regulations. This contact is ideal for engineers seeking reliable interconnect solutions in various applications.

Datasheet Summary
Powered by GS/AI

The D Sub Contact, Socket, 8AWG, Crimp (part number 82H6650) is designed for use with ITT Cannon Combo D*M Series Connectors. This socket contact is made from copper alloy and features gold plating for enhanced conductivity and corrosion resistance. It accommodates wire sizes up to 8 AWG, making it suitable for applications requiring robust electrical connections. The product is not RoHS compliant, which may be a consideration for projects adhering to environmental regulations. This contact is ideal for engineers seeking reliable interconnect solutions in various applications.

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 8Awg, Crimp; For Use With Itt Cannon - 82H6650 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 8Awg, Crimp; For Use With Itt Cannon
82H6650
D Sub Contact, Socket, 8Awg, Crimp; For Use With Itt Cannon 82H6650
D SUB CONTACT, SOCKET, 8AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: No

D SUB CONTACT, SOCKET, 8AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82H6650
Product Name D Sub Contact, Socket, 8Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6831279 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2156 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details