ITT Cannon D Sub Contact, Socket, 8 Awg, Crimp; For Use With Itt Cannon DM130341-1

Description
D SUB CONTACT, SOCKET, 8 AWG, CRIMP; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 8 AWG, CRIMP; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 8 Awg, Crimp; For Use With Itt Cannon - 23C6268 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 8 Awg, Crimp; For Use With Itt Cannon
23C6268
D Sub Contact, Socket, 8 Awg, Crimp; For Use With Itt Cannon 23C6268
D SUB CONTACT, SOCKET, 8 AWG, CRIMP; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 8 AWG, CRIMP; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23C6268
Product Name D Sub Contact, Socket, 8 Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data