ITT Cannon D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon DM130340

Description
D SUB CONTACT, PIN, 16AWG, CRIMP; For Use With:ITT Cannon D*M Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 16AWG, CRIMP; For Use With:ITT Cannon D*M Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon - 82H6646 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon
82H6646
D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon 82H6646
D SUB CONTACT, PIN, 16AWG, CRIMP; For Use With:ITT Cannon D*M Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, PIN, 16AWG, CRIMP; For Use With:ITT Cannon D*M Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82H6646
Product Name D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Anodes -  - Technic, Inc.
Technic, Inc.
Specs
Type Anode / Anode Material
Shape / Form Assembly
View Details