ITT Cannon D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon DM130340-4

Description
D SUB CONTACT, PIN, 16AWG, CRIMP; For Use With:Combo D Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 16AWG, CRIMP; For Use With:Combo D Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon - 74C0474 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon
74C0474
D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon 74C0474
D SUB CONTACT, PIN, 16AWG, CRIMP; For Use With:Combo D Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes

D SUB CONTACT, PIN, 16AWG, CRIMP; For Use With:Combo D Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 74C0474
Product Name D Sub Contact, Pin, 16Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1563229-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details