ITT Cannon D Sub Contact, Pin, 16 Awg, Crimp; For Use With Itt Cannon DM130340-1

Description
D SUB CONTACT, PIN, 16 AWG, CRIMP; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 16 AWG, CRIMP; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 16 Awg, Crimp; For Use With Itt Cannon - 82H6647 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 16 Awg, Crimp; For Use With Itt Cannon
82H6647
D Sub Contact, Pin, 16 Awg, Crimp; For Use With Itt Cannon 82H6647
D SUB CONTACT, PIN, 16 AWG, CRIMP; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, PIN, 16 AWG, CRIMP; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82H6647
Product Name D Sub Contact, Pin, 16 Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1241406-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details