ITT Cannon D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon DM130338-4

Description
D SUB CONTACT, PIN, 8AWG, CRIMP; For Use With:ITT Cannon Combo D Series Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 8AWG, CRIMP; For Use With:ITT Cannon Combo D Series Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon - 74C0451 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon
74C0451
D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon 74C0451
D SUB CONTACT, PIN, 8AWG, CRIMP; For Use With:ITT Cannon Combo D Series Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, PIN, 8AWG, CRIMP; For Use With:ITT Cannon Combo D Series Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 74C0451
Product Name D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details