ITT Cannon D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon DM130338-1

Description
D SUB CONTACT, PIN, 8AWG, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:
Datasheet
Description
D SUB CONTACT, PIN, 8AWG, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon - 53M6229 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon
53M6229
D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon 53M6229
D SUB CONTACT, PIN, 8AWG, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:

D SUB CONTACT, PIN, 8AWG, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 53M6229
Product Name D Sub Contact, Pin, 8Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details