ITT Cannon Backplane Conn, Rcpt, 260Pos, 2.54Mm; Product Range Itt Cannon DLM5-260RW6B

Description
BACKPLANE CONN, RCPT, 260POS, 2.54MM; Product Range:DLM Series; No. of Contacts:260Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, RCPT, 260POS, 2.54MM; Product Range:DLM Series; No. of Contacts:260Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Rcpt, 260Pos, 2.54Mm; Product Range Itt Cannon - 82H6617 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 260Pos, 2.54Mm; Product Range Itt Cannon
82H6617
Backplane Conn, Rcpt, 260Pos, 2.54Mm; Product Range Itt Cannon 82H6617
BACKPLANE CONN, RCPT, 260POS, 2.54MM; Product Range:DLM Series; No. of Contacts:260Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2.54mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 260POS, 2.54MM; Product Range:DLM Series; No. of Contacts:260Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - DLM5-260RW6B - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
DLM5-260RW6B
Backplane Connectors - Specialized DLM5-260RW6B
CONN RCPT 260POS PNL MNT

CONN RCPT 260POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 82H6617 DLM5-260RW6B
Product Name Backplane Conn, Rcpt, 260Pos, 2.54Mm; Product Range Itt Cannon Backplane Connectors - Specialized
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details