111987-0000
DL CONNECTOR 111987-0000
CONN RCPT 260POS PNL MNT
ZIF CONNECTOR, RECEPTACLE, 260 POSITION, THROUGH HOLE; Product Range:ITT Cannon DL Series; No. of Contacts:260Contacts
BACKPLANE CONN, RCPT, 260POS, 2.54MM; Product Range:DL Series; No. of Contacts:260Contacts
| PEI-Genesis | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DL5-260RW6B | DL5-260RW6B | DL5-260RW6B | 23C2312 | 04AC0158 |
| Product Name | Connectors I/O - Rectangular, Signal & Power | Backplane Connectors - Specialized | Zif Connector, Receptacle, 260 Position, Through Hole; Product Range Itt Cannon | Backplane Conn, Rcpt, 260Pos, 2.54Mm; Product Range Itt Cannon | |
| Termination | Through Hole | Wire Wrap |