ITT Cannon Socket, Free, Zif, 60Way; Product Range Itt Cannon DL360R

Description
SOCKET, FREE, ZIF, 60WAY; Product Range:DL Series; Gender:Receptacle; No. of Positions:60Ways; Pitch Spacing:-; For Use With:Receptacle (Flat) Crimp Contacts; Body Plating:Gold; Contact Resistance:15mohm; Flammability Rating:UL94V-1;RoHS Compliant: Yes
Datasheet
Description
SOCKET, FREE, ZIF, 60WAY; Product Range:DL Series; Gender:Receptacle; No. of Positions:60Ways; Pitch Spacing:-; For Use With:Receptacle (Flat) Crimp Contacts; Body Plating:Gold; Contact Resistance:15mohm; Flammability Rating:UL94V-1;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Free, Zif, 60Way; Product Range Itt Cannon - 01M7341 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Free, Zif, 60Way; Product Range Itt Cannon
01M7341
Socket, Free, Zif, 60Way; Product Range Itt Cannon 01M7341
SOCKET, FREE, ZIF, 60WAY; Product Range:DL Series; Gender:Receptacle; No. of Positions:60Ways; Pitch Spacing:-; For Use With:Receptacle (Flat) Crimp Contacts; Body Plating:Gold; Contact Resistance:15mohm; Flammability Rating:UL94V-1;RoHS Compliant: Yes

SOCKET, FREE, ZIF, 60WAY; Product Range:DL Series; Gender:Receptacle; No. of Positions:60Ways; Pitch Spacing:-; For Use With:Receptacle (Flat) Crimp Contacts; Body Plating:Gold; Contact Resistance:15mohm; Flammability Rating:UL94V-1;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M7341
Product Name Socket, Free, Zif, 60Way; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details