ITT Cannon Zif Connector Housing, Plug, 60Way, 6Row; Product Range Itt Cannon DL3-60P

Description
ZIF CONNECTOR HOUSING, PLUG, 60WAY, 6ROW; Product Range:ITT Cannon DL Series; Gender:Plug; No. of Positions:60Position s; Pitch Spacing:-; For Use With:Plug (Bump) Crimp Contacts; Body Material:Thermoplast ic; Insert Type:Signal RoHS Compliant: Yes
Datasheet
Description
ZIF CONNECTOR HOUSING, PLUG, 60WAY, 6ROW; Product Range:ITT Cannon DL Series; Gender:Plug; No. of Positions:60Position s; Pitch Spacing:-; For Use With:Plug (Bump) Crimp Contacts; Body Material:Thermoplast ic; Insert Type:Signal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zif Connector Housing, Plug, 60Way, 6Row; Product Range Itt Cannon - 51R5891 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector Housing, Plug, 60Way, 6Row; Product Range Itt Cannon
51R5891
Zif Connector Housing, Plug, 60Way, 6Row; Product Range Itt Cannon 51R5891
ZIF CONNECTOR HOUSING, PLUG, 60WAY, 6ROW; Product Range:ITT Cannon DL Series; Gender:Plug; No. of Positions:60Position s; Pitch Spacing:-; For Use With:Plug (Bump) Crimp Contacts; Body Material:Thermoplast ic; Insert Type:Signal RoHS Compliant: Yes

ZIF CONNECTOR HOUSING, PLUG, 60WAY, 6ROW; Product Range:ITT Cannon DL Series; Gender:Plug; No. of Positions:60Positions; Pitch Spacing:-; For Use With:Plug (Bump) Crimp Contacts; Body Material:Thermoplastic; Insert Type:Signal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51R5891
Product Name Zif Connector Housing, Plug, 60Way, 6Row; Product Range Itt Cannon
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details