ITT Cannon Junction Shell Kit, 45Deg, 15.9Mm; Accessory Type Itt Cannon DL3-2-J/S

Description
JUNCTION SHELL KIT, 45DEG, 15.9MM; Accessory Type:Junction Shell Kit; For Use With:DL3/DLM3 Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic; Product Range:ITT Cannon DL Series
Description
JUNCTION SHELL KIT, 45DEG, 15.9MM; Accessory Type:Junction Shell Kit; For Use With:DL3/DLM3 Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic; Product Range:ITT Cannon DL Series

Suppliers

Company
Product
Description
Supplier Links
Junction Shell Kit, 45Deg, 15.9Mm; Accessory Type Itt Cannon - 82H6626 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell Kit, 45Deg, 15.9Mm; Accessory Type Itt Cannon
82H6626
Junction Shell Kit, 45Deg, 15.9Mm; Accessory Type Itt Cannon 82H6626
JUNCTION SHELL KIT, 45DEG, 15.9MM; Accessory Type:Junction Shell Kit; For Use With:DL3/DLM3 Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic; Product Range:ITT Cannon DL Series

JUNCTION SHELL KIT, 45DEG, 15.9MM; Accessory Type:Junction Shell Kit; For Use With:DL3/DLM3 Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Thermoplastic; Product Range:ITT Cannon DL Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82H6626
Product Name Junction Shell Kit, 45Deg, 15.9Mm; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details