ITT Cannon Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon DL2-J/S

Description
JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:DL2 ZIF Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes
Datasheet
Description
JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:DL2 ZIF Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon - 51R5887 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon
51R5887
Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon 51R5887
JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:DL2 ZIF Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes

JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:DL2 ZIF Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; Product Range:ITT Cannon DL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51R5887
Product Name Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details