ITT Cannon Backplane Conn, Rcpt, 96Pos, 8Row/2.54Mm; Product Range Itt Cannon DL2-96RW6B

Description
110855-0014
Request a Quote Datasheet
Description
110855-0014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DL2-96RW6B - PEI-Genesis
Philadelphia, PA, United States
110855-0014

110855-0014

Buy Now
Backplane Conn, Rcpt, 96Pos, 8Row/2.54Mm; Product Range Itt Cannon - 79X0698 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 96Pos, 8Row/2.54Mm; Product Range Itt Cannon
79X0698
Backplane Conn, Rcpt, 96Pos, 8Row/2.54Mm; Product Range Itt Cannon 79X0698
BACKPLANE CONN, RCPT, 96POS, 8ROW/2.54MM; Product Range:DL Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 96POS, 8ROW/2.54MM; Product Range:DL Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - DL2-96RW6B - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
DL2-96RW6B
Backplane Connectors - Specialized DL2-96RW6B
CONN RCPT 96POS PNL MNT

CONN RCPT 96POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DL2-96RW6B 79X0698 DL2-96RW6B
Product Name Backplane Conn, Rcpt, 96Pos, 8Row/2.54Mm; Product Range Itt Cannon Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details