ITT Cannon Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon DL2-1J/S

Description
JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Enclosure Material:Plastic RoHS Compliant: Yes
Description
JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Enclosure Material:Plastic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon - 98F8508 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon
98F8508
Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon 98F8508
JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Enclosure Material:Plastic RoHS Compliant: Yes

JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Thermoplastic Body; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98F8508
Product Name Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details