ITT Cannon Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon DL1-J/S

Description
JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:Cannon ZIF Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:Cannon ZIF Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon - 51R5883 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon
51R5883
Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon 51R5883
JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:Cannon ZIF Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

JUNCTION SHELL KIT, THERMOPLASTIC; Accessory Type:Junction Shell Kit; For Use With:Cannon ZIF Crimp Contact Connector; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51R5883
Product Name Junction Shell Kit, Thermoplastic; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details